Manufacturer: STMicroelectronics
Win Source Part Number: 898377-STPS40150CGY-
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS40150
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Automotive 150 V, 50 A power Schottky rectifier Product overview: STPS40150CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 150 V, 50 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150 V, 50 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CGY-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers D2PAK
DIODE ARR SCHOTT 150V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 898377-STPS40150CGY-TR | 286-STPS40150CGY-TR | STPS40150CGY-TR-ND | STPS40150CGY-TR | 26AH0256 | STPS40150CGY-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS40150CGY-TR | Automotive Schottky 150 V 50 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||||
| Package | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | ||
| Arrangement | Common Catode |