STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS30M100DJF-TR

Description
Schottky Diode 100V 45A PowerFlat8
Request a Quote Datasheet
Description
Schottky Diode 100V 45A PowerFlat8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8290352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290352P
Schottky Diodes & Rectifiers 8290352P
Schottky Diode 100V 45A PowerFlat8

Schottky Diode 100V 45A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 8290352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8290352
Schottky Diodes & Rectifiers 8290352
Schottky Diode 100V 45A PowerFlat8

Schottky Diode 100V 45A PowerFlat8

Supplier's Site
Schottky Diodes & Rectifiers - 1655590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1655590
Schottky Diodes & Rectifiers 1655590
Schottky Diode 100V 45A PowerFlat8

Schottky Diode 100V 45A PowerFlat8

Supplier's Site
Diodes, Rectifiers - Single - STPS30M100DJF-TR - 795781-STPS30M100DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30M100DJF-TR
795781-STPS30M100DJF-TR
Diodes, Rectifiers - Single - STPS30M100DJF-TR 795781-STPS30M100DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 795781-STPS30M100DJF -TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS30M100DJF Categories: Discrete Semiconductor Products Manufacturer Package: PowerFlat (5x6) Voltage - Forward (Vf) (Maximum) @ If: 960mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SB40100LYT; SHD125544; SHD125634-G; SHD125634; Introduction Date: November 06, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795781-STPS30M100DJF-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS30M100DJF
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerFlat (5x6)
Voltage - Forward (Vf) (Maximum) @ If: 960mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SB40100LYT; SHD125544; SHD125634-G; SHD125634;
Introduction Date: November 06, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 30A Diode and Rectifier
280-STPS30M100DJF-TR
Schottky 100V 30A Diode and Rectifier 280-STPS30M100DJF-TR
Schottky Rectifier 100V 30A SMT 8-Pin Power Flat Product overview: STPS30M100DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100DJF-TR can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 30A SMT 8-Pin Power Flat Product overview: STPS30M100DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30M100DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-10342-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10342-2-ND
Single Diodes 497-10342-2-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-10342-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10342-1-ND
Single Diodes 497-10342-1-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-10342-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10342-6-ND
Single Diodes 497-10342-6-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M100DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M100DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M100DJF-TR
DIODE SCHOTTKY 100V 30A PWRFLAT

DIODE SCHOTTKY 100V 30A PWRFLAT

Supplier's Site
Rectifier Stmicroelectronics - 71R7064 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
71R7064
Rectifier Stmicroelectronics 71R7064
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30M100DJF-TR
Schottky Diodes & Rectifiers STPS30M100DJF-TR
Schottky Diodes & Rectifiers 30 A Vrrm 100 V Vf 0.58 Tj 150c

Schottky Diodes & Rectifiers 30 A Vrrm 100 V Vf 0.58 Tj 150c

Buy Now Datasheet
Single Diodes STPS30M100DJF-TR
DIODE SCHOTTKY 100V 30A PWRFLAT

DIODE SCHOTTKY 100V 30A PWRFLAT

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 8290352P 8290352 795781-STPS30M100DJF-TR 280-STPS30M100DJF-TR 497-10342-2-ND STPS30M100DJF-TR 71R7064 STPS30M100DJF-TR STPS30M100DJF-TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPS30M100DJF-TR Schottky 100V 30A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Single Diodes
Package PowerFLAT Powerflat Power Flat Power QFN 8-PowerVDFN
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data