Diode Schottky 45V 7.5A Surface Mount D2PAK
7.5A 45V Schottky Rectifier, D2PAK, SM Product overview: STPS745G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7.5A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS745G can be used for catalog matching and distributor lookup.
DIODE, RECTIFIER SCHOTTKY, 7.5A D2PAK; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:SINGLE
DIODE SCHOTTKY 45V 7.5A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | STPS745G-ND | 280-STPS745G | 38979366 | STPS745G |
| Product Name | Single Diodes | Schottky 7.5A 45V Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) | ||
| Package | Rail/Tube | D2PAK | ||
| RoHS Compliant | RoHS |