Diode Schottky 120V 20A Through Hole I2PAK
DIODE SCHOTTKY 120V 20A I2PAK
Schottky Diodes & Rectifiers 20A IF 120V VRRM 0.47V VF Schottky
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-13114-5-ND | STPS20M120SR | STPS20M120SR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) |