DigiKey Datasheets for Slide Switches

Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. 
Slide Switches: Learn more

Page: 1 2 3 4
Product Name Notes
1K2 SWITCH EXTRA GOLD CONTACTS
Slide Switch 3P3T Through Hole, Right Angle
Slide Switch 4P3T Through Hole, Right Angle
Slide Switch 4P3T Through Hole
Slide Switch 4P4T Surface Mount
Slide Switch 4P4T Through Hole
Slide Switch 4PDT Surface Mount, Right Angle
Slide Switch 4PDT Surface Mount
Slide Switch 4PDT Through Hole, Right Angle
Slide Switch 4PDT Through Hole
Slide Switch 6P3T Through Hole, Right Angle
Slide Switch 6PDT Surface Mount
Slide Switch 6PDT Through Hole, Right Angle
Slide Switch 6PDT Through Hole
Slide Switch DP3T Through Hole, Right Angle
Slide Switch DP3T Through Hole
Slide Switch DP4T Through Hole
Slide Switch DP5T Through Hole
Slide Switch DPDT Panel Mount
Slide Switch DPDT Surface Mount, Right Angle
Slide Switch DPDT Surface Mount
Slide Switch DPDT Through Hole, Right Angle, Vertical
Slide Switch DPDT Through Hole, Right Angle
Slide Switch DPDT Through Hole
Slide Switch SP3T Panel Mount
Slide Switch SP3T Through Hole, Right Angle
Slide Switch SP3T Through Hole
Slide Switch SP4T Through Hole
Slide Switch SP5T Through Hole, Right Angle
Slide Switch SP5T Through Hole
Slide Switch SPDT Panel Mount, Right Angle
Slide Switch SPDT Panel Mount
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount
Slide Switch SPDT Through Hole, Right Angle, Vertical
Slide Switch SPDT Through Hole, Right Angle
Slide Switch SPDT Through Hole
Slide Switch SPDT x 2 Through Hole, Right Angle
Slide Switch SPDT x 2 Through Hole
Slide Switch SPST Panel Mount
Slide Switch
SLIDE SWITCHES .4A 20VAC/DC R.A.
SLIDE SWITCHES SPDT ON-NONE-ON
SLIDE SWITCHES
SWITCH SLIDE DP3T 3A 125V
SWITCH SLIDE DPDT 0.4VA 20V
SWITCH SLIDE DPDT 5A 120V
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH SLIDE SPDT 5A 120V
SWITCH SLIDE SPDT 6A 120V
WS-SLSV_SMT MINI SLIDE SWITCH SA

Next >>