Manufacturer: STMicroelectronics
Win Source Part Number: 047368-STPS660CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Current - Reverse Leakage @ Vr: 30μA @ 60V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Power Schottky Rectifier Product overview: STPS660CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS660CB-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE ARRAY SCHOTTKY 60V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 047368-STPS660CB-TR | 286-STPS660CB-TR | 497-12674-2-ND | STPS660CB-TR | STPS660CB-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS660CB-TR | Schottky Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | ||
| VR | 60 volts | 60 volts | |||
| IR | 0.0300 mA | 0.0300 mA |