STMicroelectronics, Inc. Single Diodes STPS2150AFN

Description
Diode Schottky 150V 2A Surface Mount SMAflat Notch
Request a Quote Datasheet
Description
Diode Schottky 150V 2A Surface Mount SMAflat Notch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-STPS2150AFNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount SMAflat Notch

Diode Schottky 150V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Single Diodes - 497-STPS2150AFNCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 2A Surface Mount SMAflat Notch

Diode Schottky 150V 2A Surface Mount SMAflat Notch

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282074-STPS2150AFN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282074-STPS2150AFN
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282074-STPS2150AFN
Win Source Part Number: 1282074-STPS2150AFN Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A Current - Reverse Leakage @ Vr: 1.5 µA @ 150 V Operating Temperature - Junction: 175°C Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Notch ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-STPS2150AFNCT,49 7-STPS2150AFNTR,497- STPS2150AFNDKR Base Product Number: STPS2150 Product Status: Obsolete

Win Source Part Number: 1282074-STPS2150AFN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 2 A
Current - Reverse Leakage @ Vr: 1.5 µA @ 150 V
Operating Temperature - Junction: 175°C
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat Notch
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-STPS2150AFNCT,497-STPS2150AFNTR,497-STPS2150AFNDKR
Base Product Number: STPS2150
Product Status: Obsolete

Buy Now Datasheet
Schottky 150 V 2 A Diode and Rectifier - 2085-STPS2150AFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150 V 2 A Diode and Rectifier
2085-STPS2150AFN
Schottky 150 V 2 A Diode and Rectifier 2085-STPS2150AFN
150 V, 2 A Power Schottky Rectifier Product overview: STPS2150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 2 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-STPS2150AFN can be used for catalog matching and distributor lookup.

150 V, 2 A Power Schottky Rectifier Product overview: STPS2150AFN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 2 A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-STPS2150AFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2150AFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2150AFN
Discrete Semiconductor Products - Diodes - Rectifiers STPS2150AFN
DIODE SCHOTTKY 150V 2A SMAFLAT

DIODE SCHOTTKY 150V 2A SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 497-STPS2150AFNTR-ND 1282074-STPS2150AFN 2085-STPS2150AFN STPS2150AFN
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 150 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data