Manufacturer: STMicroelectronics
Win Source Part Number: 054292-STPS30150CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 6.5μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: STPS30150C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRF30H150CT/45; MBRF30H150CT-E3/45; MBRF30H150CT; MBR30150FCT-BP;
Introduction Date: April 02, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack
150 V, 2 x 15 A power Schottky Product overview: STPS30150CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 15 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30150CFP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 150V 15A TO220FP
DIODE ARRAY SCHOTTKY 150V TO220F
Schottky Diodes & Rectifiers 2X15 Amp 150 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 054292-STPS30150CFP | 497-12646-5-ND | 286-STPS30150CFP | STPS30150CFP | 57P1733 | STPS30150CFP | STPS30150CFP |
| Product Name | Diodes, Rectifiers - Arrays - STPS30150CFP | Diode Arrays | Schottky 150 V 15 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| VR | 150 volts | 150 volts | |||||
| IR | 0.0065 mA | 0.0065 mA |