Manufacturer: STMicroelectronics
Win Source Part Number: 031506-STPS2045CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
45 V, 20 A dual TO-220 D2PAK Power Schottky Rectifier Product overview: STPS2045CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2045CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V D2PAK
Schottky Diodes & Rectifiers 2X10 Amp 45 Volt
SCHOTTKY RECT, DUAL, 45V, TO-262; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:840mV; Forward Surge RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 10A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 031506-STPS2045CG-TR | 497-15670-2-ND | 286-STPS2045CG-TR | STPS2045CG-TR | STPS2045CG-TR | 51AC9594 | 57P1693 | STPS2045CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS2045CG-TR | Diode Arrays | Dual Schottky 45 V 20 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 45V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 0.5700 volts | 0.5700 volts | 0.8400 volts | 0.5700 volts | ||||
| VR | 45 volts | 45 volts | ||||||
| IR | 0.1000 mA | 0.1000 mA |