Schottky Rectifier Diode 40V 3A SMB Surface Mount Product overview: STPS340U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340U can be used for catalog matching and distributor lookup.
Schottky barrier diode,STPS340U 3A 40V
Schottky barrier diode,STPS340U 3A 40V
Schottky barrier diode,STPS340U 3A 40V
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
Manufacturer: STMicroelectronics
Win Source Part Number: 095085-STPS340U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS340U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK310Be3/TR13; STPS340U; LSM180Je3/TR13;
Introduction Date: August 27, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECTIFIER, 3A 40V DO-214AA, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
40V 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt
DIODE SCHOTTKY 40V 3A SMB
DIODE SCHOTTKY 40V 3A SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-STPS340U | 2264925 | 2264925P | 497-2465-6-ND | 095085-STPS340U | 37M6822 | STPS340U | STPS340U | STPS340U | STPS340U |
| Product Name | Schottky SMD 40V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - STPS340U | Schottky Rectifier, 3A 40V Do-214Aa, Full Reel; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | Do-214aa (smb) | DO-214AA | SMB; SMB | SMB; DO-214AA (SMB) | SMB | SMB | SMB | SMB; DO-214AA, SMB | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | |||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |