650 V, 12 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC12H065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 650 V, 12 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 650 V, 12 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC12H065CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 810236-STPSC12H065CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Silicon Carbide Schottky
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 6A
Current - Reverse Leakage at Vr: 60μA at 650V
Part Number Series: STPSC12
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 6A Through Hole TO-220-3
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode
STMICROELECTRONICS STPSC12H065CTSilicon
DIODE ARR SIC SCHOTT 650V TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 286-STPSC12H065CT | 810236-STPSC12H065CT | 497-14198-5-ND | STPSC12H065CT | 761-STPSC12H065CT | STPSC12H065CT |
| Product Name | Dual Schottky 650 V 12 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPSC12H065CT | Diode Arrays | Schottky Diodes & Rectifiers | STMICROELECTRONICS STPSC12H065CTSilicon Carbide Schottky Diode, SIC, 650V Series, Dual Common Cathode, 650 V, 12 A, 18 nC, TO-220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 6 amps | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Diode Type | Schottky; Silicon Carbide Schottky |