STMicroelectronics, Inc. Diode Arrays STPS20L40CFP

Description
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12291-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12291-ND
Diode Arrays 497-12291-ND
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
10A 40V Diode and Rectifier
286-STPS20L40CFP
10A 40V Diode and Rectifier 286-STPS20L40CFP
10A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20L40CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L40CFP can be used for catalog matching and distributor lookup.

10A, 40V, SILICON, RECTIFIER DIODE, TO-220AB, PLASTIC, TO-220FPAB, 3 PIN Product overview: STPS20L40CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 40V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L40CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STPS20L40CFP - 1261877-STPS20L40CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20L40CFP
1261877-STPS20L40CFP
Diodes, Rectifiers - Arrays - STPS20L40CFP 1261877-STPS20L40CFP
Manufacturer: STMicroelectronics Win Source Part Number: 1261877-STPS20L40CFP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 700μA @ 40V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: STPS20L40C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FPAB Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): RB215T-40HZ; RB218T-40HZ; MBR2050FCT_00001; Introduction Date: January 23, 2003 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261877-STPS20L40CFP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 700μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: STPS20L40C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FPAB
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): RB215T-40HZ; RB218T-40HZ; MBR2050FCT_00001;
Introduction Date: January 23, 2003
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20L40CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20L40CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS20L40CFP
DIODE ARR SCHOTT 40V TO220FPAB

DIODE ARR SCHOTT 40V TO220FPAB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 497-12291-ND 286-STPS20L40CFP 1261877-STPS20L40CFP STPS20L40CFP
Product Name Diode Arrays 10A 40V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS20L40CFP Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220
RoHS Compliant RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data