Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Schottky Diode 120V 30A Dual Common Cathode TO-220AB Product overview: STPS30L120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L120CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212378-STPS30L120CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 120V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 120V 15A TO220
Schottky Diodes & Rectifiers 2x15A 120V .51Vf Power Schottkey Rec
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-12655-5-ND | 286-STPS30L120CT | 212378-STPS30L120CT | STPS30L120CT | STPS30L120CT | 55R6992 |
| Product Name | Diode Arrays | Dual Schottky 120V 30A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30L120CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220AB | TO-220 | TO-220AB-3 | |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky |