STMicroelectronics, Inc. Diode Arrays STPS30L60CT

Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12794-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12794-5-ND
Diode Arrays 497-12794-5-ND
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 30A 60V Diode and Rectifier
286-STPS30L60CT
Dual Schottky 30A 60V Diode and Rectifier 286-STPS30L60CT
30A 60V Dual Schottky Rectifier, TO-220AB Product overview: STPS30L60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CT can be used for catalog matching and distributor lookup.

30A 60V Dual Schottky Rectifier, TO-220AB Product overview: STPS30L60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30A, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L60CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STPS30L60CT - 092603-STPS30L60CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L60CT
092603-STPS30L60CT
Diodes, Rectifiers - Arrays - STPS30L60CT 092603-STPS30L60CT
Manufacturer: STMicroelectronics Win Source Part Number: 092603-STPS30L60CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A Current - Reverse Leakage @ Vr: 480μA @ 60V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092603-STPS30L60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 15A
Current - Reverse Leakage @ Vr: 480μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectifier Stmicroelectronics - 57P1729 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1729
Rectifier Stmicroelectronics 57P1729
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30L60CT
Schottky Diodes & Rectifiers STPS30L60CT
Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Schottky Diodes & Rectifiers 2X15 Amp 60 Volt

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 60V TO220AB - 761-STPS30L60CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 60V TO220AB
761-STPS30L60CT
DIODE ARRAY SCHOTTKY 60V TO220AB 761-STPS30L60CT
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site
Diode Arrays - STPS30L60CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30L60CT
Diode Arrays STPS30L60CT
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L60CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L60CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L60CT
DIODE ARR SCHOTT 60V 15A TO220

DIODE ARR SCHOTT 60V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays Diode Arrays Rectifiers
Product Number 497-12794-5-ND 286-STPS30L60CT 092603-STPS30L60CT 57P1729 STPS30L60CT 761-STPS30L60CT STPS30L60CT STPS30L60CT
Product Name Diode Arrays Dual Schottky 30A 60V Diode and Rectifier Diodes, Rectifiers - Arrays - STPS30L60CT Rectifier Stmicroelectronics Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 60V TO220AB Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220AB TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data