STMicroelectronics, Inc. Schottky 45 V 7 A Diode and Rectifier STPS745G-TR

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 45V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 45V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STPS745G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 45V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 7.5A, 45V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 45 V 7 A Diode and Rectifier
280-STPS745G-TR
Schottky 45 V 7 A Diode and Rectifier 280-STPS745G-TR
45 V, 7 A Power Schottky Rectifier Product overview: STPS745G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 7 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 7 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS745G-TR can be used for catalog matching and distributor lookup.

45 V, 7 A Power Schottky Rectifier Product overview: STPS745G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 7 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 7 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS745G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS745G-TR - 1103810-STPS745G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS745G-TR
1103810-STPS745G-TR
Diodes, Rectifiers - Single - STPS745G-TR 1103810-STPS745G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103810-STPS745G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103810-STPS745G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-12675-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12675-1-ND
Single Diodes 497-12675-1-ND
Diode Schottky 45V 7.5A Surface Mount D²PAK

Diode Schottky 45V 7.5A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12675-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12675-6-ND
Single Diodes 497-12675-6-ND
Diode Schottky 45V 7.5A Surface Mount D²PAK

Diode Schottky 45V 7.5A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-12675-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12675-2-ND
Single Diodes 497-12675-2-ND
Diode Schottky 45V 7.5A Surface Mount D²PAK

Diode Schottky 45V 7.5A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - STPS745G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS745G-TR
Single Diodes STPS745G-TR
DIODE SCHOTTKY 45V 7.5A D2PAK

DIODE SCHOTTKY 45V 7.5A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS745G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS745G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS745G-TR
DIODE SCHOTTKY 45V 7.5A D2PAK

DIODE SCHOTTKY 45V 7.5A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS745G-TR
Schottky Diodes & Rectifiers STPS745G-TR
Schottky Diodes & Rectifiers 7.5 Amp 45 Volt

Schottky Diodes & Rectifiers 7.5 Amp 45 Volt

Buy Now Datasheet
Schottky Rect, Single, 45V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 51AC9603 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 45V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
51AC9603
Schottky Rect, Single, 45V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 51AC9603
SCHOTTKY RECT, SINGLE, 45V, TO-262; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):7.5A; Diode Configuration:Single ; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 45V, TO-262; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):7.5A; Diode Configuration:Single; Diode Case Style:TO-262; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P1814 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1814
Rectifier Stmicroelectronics 57P1814
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number STPS745G-TR 280-STPS745G-TR 1103810-STPS745G-TR 497-12675-1-ND STPS745G-TR STPS745G-TR STPS745G-TR 51AC9603 57P1814
Product Name Schottky 45 V 7 A Diode and Rectifier Diodes, Rectifiers - Single - STPS745G-TR Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 45V, To-262; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Package D2PAK; D2PAK 3 Tape and Reel D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2PAK TO-262
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS
IO 7.5 amps
Unlock Full Specs
to access all available technical data