Manufacturer: STMicroelectronics
Win Source Part Number: 212375-STPS2030CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
30 V, 20 A dual Power Schottky Rectifier Product overview: STPS2030CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2030CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 30V 10A TO220
Schottky Diodes & Rectifiers 2x10 Amp 30 Volt
DIODE ARRAY SCHOTTKY 30V TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 212375-STPS2030CT | 286-STPS2030CT | 497-2750-5-ND | 57P1690 | STPS2030CT | STPS2030CT | STPS2030CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS2030CT | Dual Schottky 30 V 20 A Diode and Rectifier | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Removed | |||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||||
| VR | 30 volts | 30 volts | |||||
| IR | 1 mA | 1 mA |