DigiKey Datasheets for Ferrite Ceramics and Ferromagnetic Materials

Ferrite ceramics and ferromagnetic materials have dielectric and magnetic properties that are suitable for RF and microwave applications. They provide high electrical resistivity and low magnetic losses.
Ferrite Ceramics and Ferromagnetic Materials: Learn more

Product Name Notes
"0.181"" L x 0.394"" W (30.00mm x 10.00mm)"
"0.394"" L x 0.079"" W (10.00mm x 2.00mm)"
"0.472"" L x 0.118"" W (12.00mm x 3.00mm)"
"1.181"" L x 0.250"" W (30.00mm x 6.35mm)"
"Ferrite Disk 0.650"" Dia (16.51mm)"
"Ferrite Disk 0.787"" Dia (20.00mm)"
"Ferrite Disk 1.400"" Dia (35.56mm)"
"Ferrite Plate 0.231"" L x 0.152"" W (5.86mm x 3.86mm)"
"Ferrite Plate 0.29"" L x 0.19"" W x 0.06"" H (7.4mm x 4.9mm x 1.5mm)"
"Ferrite Plate 0.315"" L x 0.315"" W (8.00mm x 8.00mm)"
"Ferrite Plate 0.350"" L x 1.04"" W (8.89mm x 26.42mm)"
"Ferrite Plate 0.433"" L x 0.433"" W (11.00mm x 11.00mm)"
"Ferrite Plate 0.49"" L x 0.10"" W x 0.06"" H (12.5mm x 2.5mm x 1.5mm)"
"Ferrite Plate 0.49"" L x 0.19"" W x 0.12"" H (12.5mm x 4.9mm x 3.0mm)"
"Ferrite Plate 0.493"" L x 0.194"" W (12.52mm x 4.94mm)"
"Ferrite Plate 0.512"" L x 0.512"" W (13.00mm x 13.00mm)"
"Ferrite Plate 0.551"" L x 0.827"" W (14.00mm x 21.00mm)"
"Ferrite Plate 0.57"" L x 0.30"" W x 0.14"" H (14.4mm x 7.6mm x 3.4mm)"
"Ferrite Plate 0.57"" L x 0.30"" W x 0.27"" H (14.4mm x 7.6mm x 6.9mm)"
"Ferrite Plate 0.591"" L x 0.591"" W (15.00mm x 15.00mm)"
"Ferrite Plate 0.598"" L x 0.327"" W (15.20mm x 8.30mm)"
"Ferrite Plate 0.760"" L x 0.760"" W (19.30mm x 19.30mm)"
"Ferrite Plate 0.80"" L x 0.39"" W x 0.13"" H (20.3mm x 10.0mm x 3.2mm)"
"Ferrite Plate 0.827"" L x 0.591"" W (21.00mm x 15.00mm)"
"Ferrite Plate 0.850"" L x 0.459"" W (21.60mm x 11.65mm)"
"Ferrite Plate 0.89"" L x 0.30"" W x 0.14"" H (22.6mm x 7.6mm x 3.4mm)"
"Ferrite Plate 0.89"" L x 0.30"" W x 0.27"" H (22.6mm x 7.6mm x 6.9mm)"
"Ferrite Plate 0.906"" L x 0.906"" W (23.00mm x 23.00mm)"
"Ferrite Plate 1.040"" L x 0.350"" W (26.42mm x 8.89mm)"
"Ferrite Plate 1.040"" L x 1.040"" W (26.42mm x 26.42mm)"
"Ferrite Plate 1.181"" L x 0.787"" W (30.00mm x 20.00mm)"
"Ferrite Plate 1.181"" L x 1.181"" W (30.00mm x 30.00mm)"
"Ferrite Plate 1.43"" L x 0.30"" W x 0.27"" H (36.3mm x 7.6mm x 6.9mm)"
"Ferrite Plate 1.430"" L x 0.305"" W (36.32mm x 7.75mm)"
"Ferrite Plate 1.496"" L x 1.496"" W (38.00mm x 38.00mm)"
"Ferrite Plate 1.969"" L x 0.709"" W (50.00mm x 18.00mm)"
"Ferrite Plate 1.969"" L x 3.839"" W (50.00mm x 97.50mm)"
"Ferrite Plate 2.087"" L x 2.087"" W (53.00mm x 53.00mm)"
"Ferrite Plate 2.098"" L x 2.098"" W (53.30mm x 53.30mm)"
"Ferrite Plate 2.118"" L x 2.118"" W (53.80mm x 53.80mm)"
"Ferrite Plate 2.173"" L x 1.858"" W (55.20mm x 47.20mm)"
"Ferrite Plate 3.937"" L x 2.205"" W (100.00mm x 56.00mm)"
"Ferrite Plate 3.937"" L x 3.937"" W (100.00mm x 100.00mm)"
"Ferrite Plate 5.906"" L x 3.937"" W (150.00mm x 100.00mm)"
"Ferrite Plate 9.449"" L x 2.362"" W (240.00mm x 60.00mm)"
61 MATERIAL PLATE
96 MATERIAL PLATE
FCCPL,BB,ADH 26.42X26.42X1.12MM
Ferrite Disk
FERRITE PLATE 100.0MM X 100.00MM
FERRITE PLATE 150.00MM X 100.0MM
FERRITE PLATE 20.00MM X 15.00MM
FERRITE PLATE 20.00MM X 18.00MM
FERRITE PLATE 20.00MM X 20.00MM
FERRITE PLATE 23.00MM X 23.00MM
FERRITE PLATE 30.00MM X 20.00MM
FERRITE PLATE 30.00MM X 30.00MM
FERRITE PLATE 40.00MM X 18.00MM
FERRITE PLATE 50.00MM X 18.00MM
WE-CPU EMI SUPPRESSION CPU FERRI