DigiKey Datasheets for Push-in Rivets

Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together.
Push-in Rivets: Learn more

Product Name Notes
"0.085"" (2.16mm) Push Rivet Grip Range Acetal"
"0.125"" (3.18mm) 1/8"" Push Rivet Grip Range Acetal"
"0.295"" (7.49mm) Push Rivet Grip Range Polyamide (PA)"
"Push Rivet 0.031"" ~ 0.062"" (0.79mm ~ 1.58mm) Grip Range Nylon"
"Push Rivet 0.031"" ~ 0.140"" (0.79mm ~ 3.56mm) Grip Range Nylon"
"Push Rivet 0.031"" ~ 0.200"" (0.79mm ~ 5.08mm) Grip Range Nylon"
"Push Rivet 0.039"" ~ 0.375"" (0.99mm ~ 9.53mm) Grip Range Nylon"
"Push Rivet 0.040"" ~ 0.080"" (1.02mm ~ 2.03mm) Grip Range Polyamide (PA)"
"Push Rivet 0.040"" ~ 0.380"" (1.02mm ~ 9.65mm) Grip Range Nylon"
"Push Rivet 0.050"" ~ 0.120"" (1.27mm ~ 3.05mm) Grip Range Nylon"
"Push Rivet 0.059"" (1.50mm) Grip Range Plastic"
"Push Rivet 0.059"" ~ 0.138"" (1.50mm ~ 3.51mm) Grip Range Nylon"
"Push Rivet 0.059"" ~ 0.197"" (1.50mm ~ 5.00mm) Grip Range Nylon"
"Push Rivet 0.059"" ~ 0.236"" (1.50mm ~ 5.99mm) Grip Range Plastic"
"Push Rivet 0.059"" ~ 0.252"" (1.50mm ~ 6.40mm) Grip Range Nylon"
"Push Rivet 0.062"" ~ 0.125"" (1.58mm ~ 3.18mm) Grip Range Nylon"
"Push Rivet 0.062"" ~ 0.180"" (1.58mm ~ 4.57mm) Grip Range Nylon"
"Push Rivet 0.062"" ~ 0.187"" (1.58mm ~ 4.75mm) Grip Range Nylon"
"Push Rivet 0.062"" ~ 0.600"" (1.58mm ~ 15.24mm) Grip Range Nylon"
"Push Rivet 0.078"" ~ 0.196"" (1.98mm ~ 4.98mm) Grip Range Acetal"
"Push Rivet 0.078"" ~ 0.275"" (1.98mm ~ 6.99mm) Grip Range Nylon"
"Push Rivet 0.078"" ~ 0.300"" (1.98mm ~ 7.62mm) Grip Range Nylon"
"Push Rivet 0.078"" ~ 0.375"" (1.98mm ~ 9.53mm) Grip Range Nylon"
"Push Rivet 0.079"" ~ 0.118"" (2.01mm ~ 3.00mm) Grip Range Nylon"
"Push Rivet 0.093"" ~ 0.312"" (2.36mm ~ 7.93mm) Grip Range Nylon"
"Push Rivet 0.093"" ~ 0.350"" (2.36mm ~ 8.89mm) Grip Range Nylon"
"Push Rivet 0.094"" ~ 0.158"" (2.39mm ~ 4.01mm) Grip Range Nylon"
"Push Rivet 0.094"" ~ 0.312"" (2.39mm ~ 7.93mm) Grip Range Nylon"
"Push Rivet 0.100"" ~ 0.140"" (2.54mm ~ 3.56mm) Grip Range Nylon"
"Push Rivet 0.100"" ~ 0.160"" (2.54mm ~ 4.06mm) Grip Range Nylon"
"Push Rivet 0.110"" ~ 0.150"" (2.79mm ~ 3.81mm) Grip Range Nylon"
"Push Rivet 0.118"" ~ 0.157"" (3.00mm ~ 3.99mm) Grip Range Nylon"
"Push Rivet 0.118"" ~ 0.276"" (3.00mm ~ 7.01mm) Grip Range Nylon"
"Push Rivet 0.120"" ~ 0.160"" (3.05mm ~ 4.06mm) Grip Range Nylon"
"Push Rivet 0.125"" ~ 0.187"" (3.18mm ~ 4.75mm) Grip Range Nylon"
"Push Rivet 0.125"" ~ 0.312"" (3.18mm ~ 7.93mm) Grip Range Nylon"
"Push Rivet 0.125"" ~ 0.437"" (3.18mm ~ 11.10mm) Grip Range Nylon"
"Push Rivet 0.130"" ~ 0.290"" (3.30mm ~ 7.37mm) Grip Range Nylon"
"Push Rivet 0.138"" ~ 0.177"" (3.51mm ~ 4.50mm) Grip Range Nylon"
"Push Rivet 0.138"" ~ 0.217"" (3.51mm ~ 5.51mm) Grip Range Nylon"
"Push Rivet 0.140"" ~ 0.180"" (3.56mm ~ 4.57mm) Grip Range Nylon"
"Push Rivet 0.140"" ~ 0.200"" (3.56mm ~ 5.08mm) Grip Range Nylon"
"Push Rivet 0.154"" ~ 0.279"" (3.90mm ~ 7.00mm) Grip Range Plastic"
"Push Rivet 0.156"" ~ 0.187"" (3.96mm ~ 4.75mm) Grip Range Nylon"
"Push Rivet 0.156"" ~ 0.281"" (3.96mm ~ 7.14mm) 5/32"" ~ 9/32"" Grip Range Nylon"
"Push Rivet 0.157"" ~ 0.197"" (3.99mm ~ 5.00mm) Grip Range Nylon"
"Push Rivet 0.157"" ~ 0.244"" (3.99mm ~ 6.20mm) Grip Range Acetal"
"Push Rivet 0.158"" ~ 0.281"" (4.01mm ~ 7.14mm) Grip Range Nylon"
"Push Rivet 0.160"" ~ 0.200"" (4.06mm ~ 5.08mm) Grip Range Nylon"
"Push Rivet 0.187"" ~ 0.250"" (4.75mm ~ 6.35mm) 3/16"" ~ 1/4"" Grip Range Nylon"
"Push Rivet 0.197"" ~ 0.236"" (5.00mm ~ 5.99mm) Grip Range Nylon"
"Push Rivet 0.200"" ~ 0.240"" (5.08mm ~ 6.10mm) Grip Range Nylon"
"Push Rivet 0.218"" ~ 0.312"" (5.54mm ~ 7.93mm) Grip Range Nylon"
"Push Rivet 0.218"" ~ 0.383"" (5.54mm ~ 9.73mm) Grip Range Nylon"
"Push Rivet 0.276"" ~ 0.315"" (7.01mm ~ 8.00mm) Grip Range Acetal"
"Push Rivet 0.280"" ~ 0.500"" (7.11mm ~ 12.70mm) Grip Range Nylon"
"Push Rivet 0.281"" ~ 0.500"" (7.14mm ~ 12.70mm) 9/32"" ~ 1/2"" Grip Range Nylon"
"Push Rivet 0.311"" ~ 0.437"" (7.90mm ~ 11.10mm) Grip Range Nylon"
"Push Rivet 0.312"" ~ 0.440"" (7.93mm ~ 11.18mm) Grip Range Nylon"
"Push Rivet 0.350"" ~ 0.500"" (8.89mm ~ 12.70mm) Grip Range Nylon"
"Push Rivet 0.375"" ~ 0.500"" (9.53mm ~ 12.70mm) 3/8"" ~ 1/2"" Grip Range Nylon"
"Push Rivet 0.375"" ~ 0.750"" (9.53mm ~ 19.05mm) 3/8"" ~ 3/4"" Grip Range Nylon"
"PUSH RIVET 0.433"" BLACK"
"Push Rivet 0.807"" ~ 0.847"" (20.50mm ~ 21.51mm) Grip Range Nylon"
DBLE END B/PUSH HOLE 7.5
DRIVE FASTENER C=3.5 A=0.9-4.0
DRIVE FASTENER C=3.5 A=2.4-5.8
DRIVE FASTENER C=4.8 A=0.8-4.0
DRIVE FASTENER C=5.0 A=1.5-3.5
KEYHOLE RIVET, .187 HOLE, .125 P
KEYHOLE RIVET, .250 HOLE, .219 P
PUSH IN FASTENER, .093 HOLE, .11
PUSH IN FASTENER, .115 HOLE, .13
PUSH IN FASTENER, .115 HOLE, .23
PUSH IN FASTENER, .124 HOLE, .08
PUSH IN FASTENER, .152 HOLE, .03
PUSH IN FASTENER, .172 HOLE, .95
PUSH IN FASTENER, .180 HOLE, .32
PUSH IN FASTENER, .197 HOLE, .12
PUSH IN FASTENER, .200 HOLE, .15
PUSH IN FASTENER, .239 HOLE, .21
Push Rivet Grip Range Acetal
Push Rivet Grip Range Nylon
Push Rivet Grip Range Polyamide (PA)
PUSH-IN RIVET 3.0 X 1.0 X 4.0:NY
PUSH-IN RIVET 4.0 X 1.5-6.0
PUSH-IN RIVET 5.0 X 1.5-7.0
PUSH-IN RIVET 6.0 X 3.0-7.0
RIVET 13.5 X 8:NYLON 66 NATURAL