STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS40M100CR STPS40M100CR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212383-STPS40M100CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A Current - Reverse Leakage @ Vr: 70μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NTSB30100CT-1G; STPS41H100CR; VS-30CTQ100-1-M3; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212383-STPS40M100CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A Current - Reverse Leakage @ Vr: 70μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NTSB30100CT-1G; STPS41H100CR; VS-30CTQ100-1-M3; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS40M100CR - 212383-STPS40M100CR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40M100CR
212383-STPS40M100CR
Diodes, Rectifiers - Arrays - STPS40M100CR 212383-STPS40M100CR
Manufacturer: STMicroelectronics Win Source Part Number: 212383-STPS40M100CR Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A Current - Reverse Leakage @ Vr: 70μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NTSB30100CT-1G; STPS41H100CR; VS-30CTQ100-1-M3; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212383-STPS40M100CR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A
Current - Reverse Leakage @ Vr: 70μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NTSB30100CT-1G; STPS41H100CR; VS-30CTQ100-1-M3;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 100 V 40 A Diode and Rectifier
286-STPS40M100CR
Dual Schottky 100 V 40 A Diode and Rectifier 286-STPS40M100CR
100 V, 40 A dual Low drop Power Schottky rectifier Product overview: STPS40M100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M100CR can be used for catalog matching and distributor lookup.

100 V, 40 A dual Low drop Power Schottky rectifier Product overview: STPS40M100CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40M100CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-12336-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12336-ND
Diode Arrays 497-12336-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40M100CR
Schottky Diodes & Rectifiers STPS40M100CR
Schottky Diodes & Rectifiers Power Schottky Rectifier

Schottky Diodes & Rectifiers Power Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40M100CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40M100CR
Discrete Semiconductor Products - Diodes - Rectifiers STPS40M100CR
DIODE ARR SCHOTT 100V 20A I2PAK

DIODE ARR SCHOTT 100V 20A I2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 212383-STPS40M100CR 286-STPS40M100CR 497-12336-ND STPS40M100CR STPS40M100CR
Product Name Diodes, Rectifiers - Arrays - STPS40M100CR Dual Schottky 100 V 40 A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Last Shipments
VF 0.7800 volts 0.7800 volts
VR 100 volts
IR 0.0700 mA
Unlock Full Specs
to access all available technical data