DigiKey Datasheets for Shoulder Screws

Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around the screw axis, while the threaded end will typically have a nut to maintain the screw's position.


Shoulder Screws: Learn more

Product Name Notes
"1/4""-20 Cheese Head Shoulder Screw Drive Stainless Steel"
"1/4""-20 Cheese Head Shoulder Screw Hex Drive Nylon"
"3/8""-16 Cheese Head Shoulder Screw Drive Stainless Steel"
"3/8""-16 Cheese Head Shoulder Screw Hex Drive Stainless Steel"
#10-24 Cheese Head Shoulder Screw Hex Drive Nylon
#10-32 Cheese Head Shoulder Screw Drive Stainless Steel
#10-32 Cheese Head Shoulder Screw Drive Steel
#10-32 Cheese Head Shoulder Screw Hex Drive Stainless Steel
#10-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
#10-32 Shoulder Screw Hex Drive Stainless Steel
#4-40 Cheese Head Shoulder Screw Drive Stainless Steel
#4-40 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
#4-40 Cheese Head Shoulder Screw Slotted Drive Steel
#4-40 Knob Shoulder Screw Slotted Drive Stainless Steel
#4-40 Pan Head Shoulder Screw Slotted Drive Steel
#4-40 Round Head Shoulder Screw Hex Drive Stainless Steel
#4-40 Shoulder Screw Hex Drive Stainless Steel
#6-32 Cheese Head Shoulder Screw Drive Stainless Steel
#6-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
#6-32 Knob Shoulder Screw Slotted Drive Stainless Steel
#6-32 Round Head Shoulder Screw Hex Drive Stainless Steel
#6-32 Round Head Shoulder Screw Phillips Drive Steel
#6-32 Shoulder Screw Hex Drive Stainless Steel
#6-32 Shoulder Screw Phillips Drive Steel
#8-32 Cheese Head Shoulder Screw Drive Stainless Steel
#8-32 Cheese Head Shoulder Screw Drive Steel
#8-32 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
#8-32 Round Head Shoulder Screw Hex Drive Stainless Steel
#8-32 Shoulder Screw Hex Drive Stainless Steel
Binding Head Shoulder Screw Phillips Drive
M3x0.5 Cheese Head Shoulder Screw Hex Drive Stainless Steel
M3x0.5 Cheese Head Shoulder Screw Slotted Drive Stainless Steel
M3x0.5 Round Head Shoulder Screw Phillips Drive Steel
M3x0.5 Shoulder Screw Hex Drive Stainless Steel
M3x0.5 Shoulder Screw Phillips Drive Steel
M4x0.7 Cheese Head Shoulder Screw Hex Drive Steel
M4x0.7 Shoulder Screw Phillips Drive Steel
M5x0.8 Cheese Head Shoulder Screw Hex Drive Stainless Steel
SHOULDER SCREW, HEX SOCKET, #10-
SHOULDER SCREW, HEX SOCKET, 5/16