Manufacturer: STMicroelectronics
Win Source Part Number: 053991-STPS40L45CW
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole Radial
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 30
Catalog: Schottky Diode Array
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 600µA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Schottky Diodes & Rectifiers 2X20 Amp 45 Volt
DIODE ARRAY SCHOTTKY 45V TO247-3
DIODE ARR SCHOTT 45V 20A TO247-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 053991-STPS40L45CW | 497-10578-5-ND | 57P1768 | STPS40L45CW | STPS40L45CW | STPS40L45CW |
| Product Name | Discrete Semiconductor Products | Diode Arrays | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | ||||
| VF | 0.5300 volts | 0.5300 volts | 0.5300 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.6000 mA | 0.6000 mA |