DigiKey Datasheets for Fiber Optic Transmitters

Fiber optic transmitters are devices that include an LED or laser source, and signal conditioning electronics, to inject a signal into fiber.
Fiber Optic Transmitters: Learn more

Product Name Notes
DC-50MBD, 850NM DUAL TRANSMITTER
Fiber Optic Transmitter 1.9V 40mA SMA
Fiber Optic Transmitter 1300nm 1.4V ST
Fiber Optic Transmitter 1300nm 7V 185mA ST
Fiber Optic Transmitter 430nm 4.5V 35mA Connector-less
Fiber Optic Transmitter 470nm 4V 35mA Connector-less
Fiber Optic Transmitter 530nm 4V 35mA Connector-less
Fiber Optic Transmitter 600nm 2.02V 80mA Versatile Link
Fiber Optic Transmitter 645nm 2V 30mA Connector-less
Fiber Optic Transmitter 650nm 1.8V 30mA TOSLINK
Fiber Optic Transmitter 650nm 1.9V 50mA Connector-less
Fiber Optic Transmitter 650nm 2.1V 50mA Connector-less
Fiber Optic Transmitter 650nm 2.1V 60mA SMA
Fiber Optic Transmitter 650nm 2.1V 60mA ST
Fiber Optic Transmitter 650nm 2.1V 80mA Versatile Link
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA SMA
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link
Fiber Optic Transmitter 650nm 2.3V 40mA Connector-less
Fiber Optic Transmitter 650nm Versatile Link
Fiber Optic Transmitter 650nm
Fiber Optic Transmitter 655nm 1.9V 60mA SMA
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link
Fiber Optic Transmitter 660nm 1.67V 6mA Versatile Link
Fiber Optic Transmitter 660nm 1.67V 80mA Versatile Link
Fiber Optic Transmitter 660nm 1.7V 40mA Connector-less
Fiber Optic Transmitter 660nm 1.8V 35mA Connector-less
Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link
Fiber Optic Transmitter 660nm 2.2V 60mA Connector-less
Fiber Optic Transmitter 660nm 5V 60mA Versatile Link
Fiber Optic Transmitter 660nm Connector-less
Fiber Optic Transmitter 680nm 2.6V 40mA
Fiber Optic Transmitter 820nm 1.7V 100mA SC
Fiber Optic Transmitter 820nm 1.7V 100mA SMA
Fiber Optic Transmitter 820nm 1.7V 100mA ST
Fiber Optic Transmitter 820nm 1.7V 60mA FC
Fiber Optic Transmitter 820nm 1.7V 60mA ST
Fiber Optic Transmitter 840nm 2.09V 100mA ST
Fiber Optic Transmitter 850nm 1.7V 100mA ST
Fiber Optic Transmitter 850nm 1.8V 100mA FH-ST
Fiber Optic Transmitter 850nm 1.8V 100mA ST
Fiber Optic Transmitter 850nm 2.1V (Max) 100mA ST
Fiber Optic Transmitter 850nm 2.3V 20mA ST
Fiber Optic Transmitter 850nm 2V 100mA ST
Fiber Optic Transmitter 850nm 2V 100mA
Fiber Optic Transmitter 850nm 3.3V 235mA SC
Fiber Optic Transmitter 850nm 3.3V SC
Fiber Optic Transmitter 870nm 2.05V 60mA Connector-less
Fiber Optic Transmitter 950nm 1.5V 50mA Connector-less
Fiber Optic Transmitter with Driver 1550nm 1000Mbps
Fiber Optic Transmitter with Driver 650nm 13.2Mbps 2.75V ~ 5.25V 6mA
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 21mA
Fiber Optic Transmitter with Driver 650nm 50MBd 3.135V ~ 3.465V, 4.75V ~ 5.25V 31mA
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V 10mA
Fiber Optic Transmitter with Driver 655nm 16Mbps 2.7V ~ 5.5V
Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13mA
Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12mA
Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 5.25V 13mA
Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V 10mA
Fiber Optic Transmitter with Driver 660nm 16Mbps 2.7V ~ 5.5V
Fiber Optic Transmitter with Driver 660nm 25Mbps 2.7V ~ 5V 10mA
Fiber Optic Transmitter with Driver 660nm 50Mbps 4.75V ~ 5.25V 13mA
Fiber Optic Transmitter with Driver 660nm 8Mbps 2.3V ~ 2.8V 10mA
Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12mA
Fiber Optic Transmitter with Driver 778nm, 800nm, 825nm, 850nm 1.65Gbps 3.3V
Fiber Optic Transmitter with Driver 778nm, 800nm, 825nm, 850nm 14Gbps 3.3V 140mA
Fiber Optic Transmitter with Driver 778nm, 800nm, 825nm, 850nm 6.6Gbps 3.3V 140mA
Fiber Optic Transmitter with Driver 778nm, 800nm, 825nm, 850nm 6.6Gbps 3.3V
Fiber Optic Transmitter with Driver 850nm 2.5GBd 3.135V ~ 3.465V 25mA
Fiber Optic Transmitter with Driver 850nm 50MBd 3V ~ 3.6V 10mA
Fiber Optic Transmitter with Driver 980nm 622Mbs 3.3V 300mA
Fiber Optic Transmitter
OPTICAL JACK TRANSMITTER ORJ-9
OPTICAL JACK TRANSMITTER OTJ-10
OPTICAL JACK TRANSMITTER OTJ-11
OPTICAL JACK TRANSMITTER OTJ-12
OPTICAL JACK TRANSMITTER OTJ-13
OPTICAL JACK TRANSMITTER OTJ-8
PC, 6V, FC CON. 15001550NM
PC, 6V, FC CON., 1480-1550NM
STUPA TRANSMITTER METAL ST-PORT
XMITTER FIBER OPTIC 1310NM
XMITTER FIBER OPTIC 1550NM
XMITTER FIBER OPTIC 820NM