STMicroelectronics, Inc. Dual Schottky Through-Hole 30A Diode and Rectifier STPS3045CT

Description
30A 45V Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS3045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A 45V Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS3045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky Through-Hole 30A Diode and Rectifier
286-STPS3045CT
Dual Schottky Through-Hole 30A Diode and Rectifier 286-STPS3045CT
30A 45V Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS3045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CT can be used for catalog matching and distributor lookup.

30A 45V Dual Schottky Rectifier, TO-220AB, Through Hole Product overview: STPS3045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, Through-Hole, 30A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS3045CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-2751-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2751-5-ND
Diode Arrays 497-2751-5-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS3045CT - 093444-STPS3045CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS3045CT
093444-STPS3045CT
Diodes, Rectifiers - Arrays - STPS3045CT 093444-STPS3045CT
Manufacturer: STMicroelectronics Win Source Part Number: 093444-STPS3045CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: 200°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093444-STPS3045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 200°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4860250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4860250
Schottky Diodes & Rectifiers 4860250
STMicroelectronics STPS3045CT Diode

STMicroelectronics STPS3045CT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 4860250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4860250P
Schottky Diodes & Rectifiers 4860250P
STMicroelectronics STPS3045CT Diode

STMicroelectronics STPS3045CT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1686181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686181
Schottky Diodes & Rectifiers 1686181
STMicroelectronics STPS3045CT Diode

STMicroelectronics STPS3045CT Diode

Supplier's Site
Diode, Schottky, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 26M3648 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
26M3648
Diode, Schottky, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 26M3648
DIODE, SCHOTTKY, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:570mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Bridge Rectifier - 16485462 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
16485462
Bridge Rectifier 16485462
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3045CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3045CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS3045CT
DIODE ARR SCHOTT 45V 15A TO220

DIODE ARR SCHOTT 45V 15A TO220

Supplier's Site
Diode Arrays - STPS3045CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS3045CT
Diode Arrays STPS3045CT
DIODE ARRAY SCHOTTKY 45V TO220AB

DIODE ARRAY SCHOTTKY 45V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3045CT
Schottky Diodes & Rectifiers STPS3045CT
Schottky Diodes & Rectifiers 2X15 Amp 45 Volt

Schottky Diodes & Rectifiers 2X15 Amp 45 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers Diode Arrays Schottky Diodes
Product Number 286-STPS3045CT 497-2751-5-ND 093444-STPS3045CT 4860250 4860250P 26M3648 16485462 STPS3045CT STPS3045CT STPS3045CT
Product Name Dual Schottky Through-Hole 30A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS3045CT Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode, Schottky, 2X15A, 45V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Bridge Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220; To-220ab TO-220; TO-220AB TO-220AB TO-220 TO-220; TO-220-3 TO-220-3
RoHS Compliant RoHS RoHS RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) 200 C (392 F) 200 C (392 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data