Manufacturer: STMicroelectronics
Win Source Part Number: 031515-STPS2L30AF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
30 V, 2 A Low Drop Power Schottky Rectifier Product overview: STPS2L30AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L30AF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount SMA
DIODE SCHOTTKY 30V 2A SMA
Schottky Diodes & Rectifiers 30V Low Drop Rec 2A If 0.375V VF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 031515-STPS2L30AF | 280-STPS2L30AF | 497-12310-2-ND | STPS2L30AF | STPS2L30AF |
| Product Name | Diodes, Rectifiers - Single - STPS2L30AF | Schottky 30 V 2 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | SMA; SMA | Tape and Reel | SMA | SMAFlat | |
| VF | 0.4500 volts | 0.4500 volts |