DigiKey Datasheets for Bus Extenders

Bus extenders are used to increase cable lengths for distance-limited bus protocols.
Bus Extenders: Learn more

Product Name Notes
"Card Extenders 18/31 each side, 0.1"" (2.54mm) Centers IBM AT-ISA"
"Card Extenders 22 each side, 0.156"" (3.96mm) Centers General Purpose"
"Card Extenders 28 each side, 0.125"" (3.18mm) Centers General Purpose"
"Card Extenders 30/43 each side, 0.1""/0.156"" (2.54mm/3.96mm) Centers MultiBus"
"Card Extenders 31 each side, 0.1"" (2.54mm) Centers IBM PC, XT"
"Card Extenders 36 each side, 0.1"" (2.54mm) Centers General Purpose"
"Card Extenders 50 each side, 0.125"" (3.18mm) Centers General Purpose"
Card Extenders 160 Pins VME
Card Extenders 64 Pins General Purpose
Card Extenders 96 Pins VME
Card Extenders 96 Pins
Card Extenders PCI
Card Extenders PCMCIA
Card Extenders VME
Card Extenders