STMicroelectronics, Inc. Schottky 650 V Diode and Rectifier STPSC20065D

Description
650 V power Schottky silicon carbide diode Product overview: STPSC20065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650 V power Schottky silicon carbide diode Product overview: STPSC20065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 650 V Diode and Rectifier - 280-STPSC20065D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 650 V Diode and Rectifier
280-STPSC20065D
Schottky 650 V Diode and Rectifier 280-STPSC20065D
650 V power Schottky silicon carbide diode Product overview: STPSC20065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065D can be used for catalog matching and distributor lookup.

650 V power Schottky silicon carbide diode Product overview: STPSC20065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1241125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241125P
Schottky Diodes & Rectifiers 1241125P
STMicroelectronics, Diode, STPSC20065D

STMicroelectronics, Diode, STPSC20065D

Supplier's Site
Schottky Diodes & Rectifiers - 1241125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241125
Schottky Diodes & Rectifiers 1241125
SiC Schottky Diode 650V 20A TO220AC

SiC Schottky Diode 650V 20A TO220AC

Supplier's Site
Schottky Diodes & Rectifiers - 1787440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787440
Schottky Diodes & Rectifiers 1787440
SiC Schottky Diode 650V 20A TO220AC

SiC Schottky Diode 650V 20A TO220AC

Supplier's Site
Diodes, Rectifiers - Single - STPSC20065D - 898409-STPSC20065D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC20065D
898409-STPSC20065D
Diodes, Rectifiers - Single - STPSC20065D 898409-STPSC20065D
Manufacturer: STMicroelectronics Win Source Part Number: 898409-STPSC20065D Series: ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC20065 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18689, STPSC20065D-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898409-STPSC20065D
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC20065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18689, STPSC20065D-ND

Buy Now Datasheet
Single Diodes - 497-18689-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18689-ND
Single Diodes 497-18689-ND
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC

Buy Now Datasheet
Single Diodes - STPSC20065D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPSC20065D
Single Diodes STPSC20065D
DIODE SIL CARB 650V 20A TO220AC

DIODE SIL CARB 650V 20A TO220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20065D
Schottky Diodes & Rectifiers STPSC20065D
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20065D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20065D
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20065D
DIODE SIL CARB 650V 20A TO220AC

DIODE SIL CARB 650V 20A TO220AC

Supplier's Site
Rectifier Stmicroelectronics - 20AC4564 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4564
Rectifier Stmicroelectronics 20AC4564
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-STPSC20065D 1241125P 1241125 898409-STPSC20065D 497-18689-ND STPSC20065D STPSC20065D STPSC20065D 20AC4564
Product Name Schottky 650 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - STPSC20065D Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package TO-220; TO-220 TO-220; To-220ac TO-220; TO-220AC TO-220AC-2
RoHS Compliant RoHS RoHS
VF 1.45 volts 1.45 volts
Unlock Full Specs
to access all available technical data