Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-218-3
Power Schottky Rectifier Product overview: STPS4045CP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS4045CP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212380-STPS4045CP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 20A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 45V 20A SOT93
DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, FAST RECOVERY, 45V, 20A, 500NS, TO-218-3. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | General Purpose Diodes |
| Product Number | STPS4045CP-ND | 286-STPS4045CP | 212380-STPS4045CP | STPS4045CP | 116216910 |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS4045CP | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Arrangement | Common Catode | ||||
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Package | TO-218-3 | Rail/Tube | SOT-93 | ||
| RoHS Compliant | RoHS | ||||
| IO | 20 amps |