Manufacturer: STMicroelectronics
Win Source Part Number: 054386-STPS8L30B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 8A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: STPS8L30B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SD830S_S2_00001; SD830S_L2_00001; SD830ST/R;
Introduction Date: October 26, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
8A 30V DPAK Low Drop Schottky Rectifier Product overview: STPS8L30B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 30V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8L30B-TR can be used for catalog matching and distributor lookup.
Diode Schottky 30V 8A Surface Mount DPAK
Diode Schottky 30V 8A Surface Mount DPAK
Diode Schottky 30V 8A Surface Mount DPAK
SCHOTTKY RECTIFIER, 8A, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE SCHOTTKY 30V 8A DPAK
Schottky Diodes & Rectifiers 8.0 Amp 30 Volt
DIODE SCHOTTKY 30V 8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 054386-STPS8L30B-TR | 280-STPS8L30B-TR | 497-3222-1-ND | 23AH3633 | 57P1820 | STPS8L30B-TR | STPS8L30B-TR | STPS8L30B-TR |
| Product Name | Diodes, Rectifiers - Single - STPS8L30B-TR | Schottky 8A 30V DPAK Diode and Rectifier | Single Diodes | Schottky Rectifier, 8A, 30V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||||
| Package | D-Pak | Tape and Reel | TO-252 | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| VF | 0.4900 volts | 0.6300 volts | 0.4900 volts | 0.4900 volts | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |