STMicroelectronics, Inc. Schottky 45 V 3 A Diode and Rectifier STPS3L45AF

Description
45 V, 3 A Low Drop Low Drop Power Schottky Rectifier Product overview: STPS3L45AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L45AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
45 V, 3 A Low Drop Low Drop Power Schottky Rectifier Product overview: STPS3L45AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L45AF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45 V 3 A Diode and Rectifier - 280-STPS3L45AF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 3 A Diode and Rectifier
280-STPS3L45AF
Schottky 45 V 3 A Diode and Rectifier 280-STPS3L45AF
45 V, 3 A Low Drop Low Drop Power Schottky Rectifier Product overview: STPS3L45AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L45AF can be used for catalog matching and distributor lookup.

45 V, 3 A Low Drop Low Drop Power Schottky Rectifier Product overview: STPS3L45AF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L45AF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS3L45AF - 1261910-STPS3L45AF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3L45AF
1261910-STPS3L45AF
Diodes, Rectifiers - Single - STPS3L45AF 1261910-STPS3L45AF
Manufacturer: STMicroelectronics Win Source Part Number: 1261910-STPS3L45AF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: 150°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: SMAflat Manufacturer Homepage: www.st.com Manufacturer Package: DO-221AC, SMA Flat Leads Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 570mV at 3A Current - Reverse Leakage at Vr: 300μA at 45V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261910-STPS3L45AF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SMAflat
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-221AC, SMA Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 3A
Current - Reverse Leakage at Vr: 300μA at 45V

Buy Now
Single Diodes - 497-14268-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14268-2-ND
Single Diodes 497-14268-2-ND
Diode Schottky 45V 3A Surface Mount SMAflat

Diode Schottky 45V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-14268-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14268-1-ND
Single Diodes 497-14268-1-ND
Diode Schottky 45V 3A Surface Mount SMAflat

Diode Schottky 45V 3A Surface Mount SMAflat

Buy Now Datasheet
Single Diodes - 497-14268-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-14268-6-ND
Single Diodes 497-14268-6-ND
Diode Schottky 45V 3A Surface Mount SMAflat

Diode Schottky 45V 3A Surface Mount SMAflat

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L45AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L45AF
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L45AF
DIODE SCHOTTKY 45V 3A SMAFLAT

DIODE SCHOTTKY 45V 3A SMAFLAT

Supplier's Site
Single Diodes - STPS3L45AF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3L45AF
Single Diodes STPS3L45AF
DIODE SCHOTTKY 45V 3A SMAFLAT

DIODE SCHOTTKY 45V 3A SMAFLAT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3L45AF
Schottky Diodes & Rectifiers STPS3L45AF
Schottky Diodes & Rectifiers Pwr Schtky Rectifier 3A 45V 0.465V

Schottky Diodes & Rectifiers Pwr Schtky Rectifier 3A 45V 0.465V

Buy Now Datasheet
Rectifier Stmicroelectronics - 40X8804 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8804
Rectifier Stmicroelectronics 40X8804
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-STPS3L45AF 1261910-STPS3L45AF 497-14268-2-ND STPS3L45AF STPS3L45AF STPS3L45AF 40X8804
Product Name Schottky 45 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS3L45AF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Rectifier Stmicroelectronics
Package Tape and Reel SMA; DO-221AC, SMA Flat Leads SMA Flat
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data