Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 047367-STPS40L45CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
STMicroelectronics, STPS40L45CG-TR
STMicroelectronics, STPS40L45CG-TR
STMicroelectronics, STPS40L45CG-TR
DIODE ARRAY SCHOTTKY 45V D2PAK
DIODE ARR SCHOTT 45V 20A D2PAK
Schottky Diodes & Rectifiers 2x20 Amp 45 Volt
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 497-3528-6-ND | 047367-STPS40L45CG-TR | 1894458P | 1893987 | STPS40L45CG-TR | STPS40L45CG-TR | STPS40L45CG-TR | 57P1766 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS40L45CG-TR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263 | D2PAK; D2pak | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK | |
| Diode Type | Schottky; Schottky | Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |