Manufacturer: STMicroelectronics
Win Source Part Number: 795783-STPS30SM60SG-
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 135μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS30SM60SG
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 615mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): STPS30SM60SR; STPS30SM60ST;
Introduction Date: October 24, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
30A 60V Schottky Rectifier, D2PAK, Surface Mount Product overview: STPS30SM60SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 30A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM60SG-TR can be used for catalog matching and distributor lookup.
Diode Schottky 60V 30A Surface Mount D2PAK
Diode Schottky 60V 30A Surface Mount D2PAK
Diode Schottky 60V 30A Surface Mount D2PAK
Schottky Diodes & Rectifiers Dual Diode Schottky 30A 60V 0.405V Vf
DIODE SCHOTTKY 60V 30A D2PAK
DIODE SCHOTTKY 60V 30A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 795783-STPS30SM60SG-TR | 280-STPS30SM60SG-TR | 497-12329-1-ND | STPS30SM60SG-TR | STPS30SM60SG-TR | STPS30SM60SG-TR | 87T3886 |
| Product Name | Diodes, Rectifiers - Single - STPS30SM60SG-TR | Schottky SMD 30A 60V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| VF | 0.6150 volts | 0.6150 volts | 0.6150 volts | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||
| Package | Tape and Reel | D2PAK; D2PAK-2 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |