Manufacturer: STMicroelectronics
Win Source Part Number: 1261937-STPS8L30B
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: STPS8L30
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 8A
Current - Reverse Leakage at Vr: 1mA at 30V
8A 30V Schottky Rectifier, DPAK, Surface Mount Product overview: STPS8L30B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 8A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8L30B can be used for catalog matching and distributor lookup.
Diode Schottky 30V 8A Surface Mount DPAK
DIODE SCHOTTKY 30V 8A DPAK
DIODE SCHOTTKY 30V 8A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1261937-STPS8L30B | 280-STPS8L30B | 497-12797-5-ND | STPS8L30B | STPS8L30B |
| Product Name | Diodes, Rectifiers - Single - STPS8L30B | Schottky SMD 8A 30V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |