Diode Schottky 45V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 45V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 45V 30A Surface Mount PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 806816-STPS3045DJF-T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PowerFlat (5x6)
Manufacturer Package: 8-PowerVDFN
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 640mV at 30A
Current - Reverse Leakage at Vr: 300μA at 45V
Part Number Series: STPS3045
Rectifier Diode Schottky 45V 30A 8-Pin Power Flat T/R Product overview: STPS3045DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3045DJF-TR can be used for catalog matching and distributor lookup.
Schottky Diode 45V 45A PowerFlat8
Schottky Diode 45V 45A PowerFlat8
Schottky Diode 45V 45A PowerFlat8
SCHOTTKY DIODE, 30A, 45V, PowerFLAT, FULL REEL; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Single
DIODE SCHOTTKY 45V 30A POWERFLAT
DIODE SCHOTTKY 45V 30A POWERFLAT
DIODE SCHOTTKY 45V 30A POWERFLAT
Schottky Diodes & Rectifiers 30 A Vrrm 45 V Vf 0.41 Tj 150c
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-10343-6-ND | 806816-STPS3045DJF-TR | 280-STPS3045DJF-TR | 8290472P | 8290472 | 71R7066 | STPS3045DJF-TR | 761-STPS3045DJF-TR | STPS3045DJF-TR | STPS3045DJF-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPS3045DJF-TR | Schottky 45V 30A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 30A, 45V, Powerflat, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | DIODE SCHOTTKY 45V 30A POWERFLAT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||||
| VF | 0.6400 volts | 0.6400 volts | 0.6400 volts | 0.6400 volts | 0.6400 volts | |||||
| Package | Power Flat | PowerFLAT | Powerflat | SMD | 8-PowerVDFN | 8-PowerVDFN | Power QFN | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky |