Power Schottky Rectifier Product overview: STPS6045CP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS6045CP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261927-STPS6045CP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-93
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-218-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 30A
Current - Reverse Leakage at Vr: 500μA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-218-3
DIODE ARR SCHOTT 45V 30A SOT93
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STPS6045CP | 1261927-STPS6045CP | STPS6045CP-ND | STPS6045CP |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS6045CP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-218-3 | ||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed |