Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 031520-STPS3030CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 2x15 Amp 30 Volt
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 30V V(RRM), SILICON, TO-263AB, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
DIODE ARR SCHOTT 30V 15A D2PAK
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-8033-2-ND | 031520-STPS3030CG-TR | 57P1742 | STPS3030CG-TR | 110290857 | STPS3030CG-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS3030CG-TR | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK; D2PAK | D2PAK | ||
| Diode Type | Schottky; Schottky |