DigiKey Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| 100 ~ 120V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 100 ~ 240V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 100 ~ 240V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 100 ~ 240V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 100 ~ 240V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 110VAC Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 110VAC Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 115V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 115V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 120V Articulating Arm Soldering/Desolderin g Fume, Smoke Extraction Unit Aerodynamic Hood | |
| 120V Articulating Arm Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 120V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit Aerodynamic Hood | |
| 120V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe, Light, Stand with Solder Spool Holder | |
| 120V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 120V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 120V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 120V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 120V, 230V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 12V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| 220V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit 230 VAC | |
| 220V Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 220V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit 230 VAC | |
| 220V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| 230V Mobile Unit Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit ESD Safe | |
| Bench Top Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| DESKTOP FUME EXTRACTOR | |
| FUME EXTRACTION EASY ARM 1 | |
| FUME EXTRACTOR 100-240VAC 50/60H | |
| FUME EXTRACTOR FAN W/O TRANSFORM | |
| FUME EXTRACTOR, UNIT, HEPA/GAS F | |
| HIGH FLOW FUME EXTRACTOR, 3 FILT | |
| SINGLE USER FUME EXTRACTOR, ARM/ | |
| SOLDER FUME EXTRACTION EASY ARM | |
| Soldering/Desolderin g Fume, Smoke Extraction Unit | |
| ZEROSMOG GUARD 120V B | |
| ZEROSMOG GUARD 2 120V B | |
| ZEROSMOG GUARD LIGHT 120V B | |
| ZEROSMOG SHIELD PRO | |
| ZS GUARD 2 KIT2 ALFA 120V B | |
| ZS GUARD KIT1 ALFA 120V B | |
| ZS GUARD LIGHT KIT1 ALFA 120V B |