Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Schottky barrier diode STPS2045C 20A 45V
Schottky barrier diode STPS2045C 20A 45V
Manufacturer: STMicroelectronics
Win Source Part Number: 037809-STPS2045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
45V 20A Power Schottky Rectifier TO-220AB Product overview: STPS2045CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2045CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 10A TO220
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 45V TO220AB
Schottky Diodes & Rectifiers 2X10 Amp 45 Volt
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 497-7550-5-ND | 4854621 | 037809-STPS2045CT | 286-STPS2045CT | STPS2045CT | 26M3637 | STPS2045CT | STPS2045CT |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STPS2045CT | Schottky 45V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Common Cathode 20A To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; To-220ab | TO-220; TO-220AB | Rail/Tube | TO-220 | TO-220AB | TO-220; TO-220-3 | TO-220-3 |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |