STMicroelectronics, Inc. Diode Arrays STPS20120CB-TR

Description
DIODE ARRAY SCHOTT 120V 10A DPAK
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 120V 10A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-STPS20120CB-TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 120V 10A DPAK

DIODE ARRAY SCHOTT 120V 10A DPAK

Buy Now Datasheet
Rectifier Stmicroelectronics - 58AJ9949 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
58AJ9949
Rectifier Stmicroelectronics 58AJ9949
RECTIFIER

RECTIFIER

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20120CB-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20120CB-TR
DIODE ARR SCHOTT 120V 10A DPAK

DIODE ARR SCHOTT 120V 10A DPAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 497-STPS20120CB-TR-ND 58AJ9949 STPS20120CB-TR
Product Name Diode Arrays Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details