60 V , 80 A dual Low Drop Power Schottky rectifier Product overview: STPS80L60CY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 80 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 80 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80L60CY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054003-STPS80L60CY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 40A
Current - Reverse Leakage @ Vr: 1.8mA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MAX247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3
DIODE ARR SCHOTT 60V 40A MAX247
Schottky Diodes & Rectifiers 2X40 Amp 60 Volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-STPS80L60CY | 054003-STPS80L60CY | 497-5403-5-ND | STPS80L60CY | STPS80L60CY |
| Product Name | Dual Schottky 60 V 80 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS80L60CY | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | MAX247 | TO-247; TO-247-3 | TO-247 | TO-247-MAX |
| RoHS Compliant | RoHS | ||||
| IO | 40 amps | ||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Schottky; Schottky |