STMicroelectronics, Inc. Schottky 200 V 4 A Diode and Rectifier STPS4S200B-TR

Description
200 V, 4 A Schottky rectifier Product overview: STPS4S200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 V, 4 A Schottky rectifier Product overview: STPS4S200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200 V 4 A Diode and Rectifier
280-STPS4S200B-TR
Schottky 200 V 4 A Diode and Rectifier 280-STPS4S200B-TR
200 V, 4 A Schottky rectifier Product overview: STPS4S200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200B-TR can be used for catalog matching and distributor lookup.

200 V, 4 A Schottky rectifier Product overview: STPS4S200B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 V, 4 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 4 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS4S200B-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS4S200B-TR - 898384-STPS4S200B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS4S200B-TR
898384-STPS4S200B-TR
Diodes, Rectifiers - Single - STPS4S200B-TR 898384-STPS4S200B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 898384-STPS4S200B-TR Series: ECOPACK® Features: Diode Schottky 200 V 4A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: STPS4 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-15320-6, 497-15320-2, 497-15320-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898384-STPS4S200B-TR
Series: ECOPACK®
Features: Diode Schottky 200 V 4A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS4
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15320-6, 497-15320-2, 497-15320-1

Buy Now Datasheet
Single Diodes - 497-15320-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15320-1-ND
Single Diodes 497-15320-1-ND
Diode Schottky 200V 4A Surface Mount DPAK

Diode Schottky 200V 4A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-15320-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15320-2-ND
Single Diodes 497-15320-2-ND
Diode Schottky 200V 4A Surface Mount DPAK

Diode Schottky 200V 4A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-15320-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15320-6-ND
Single Diodes 497-15320-6-ND
Diode Schottky 200V 4A Surface Mount DPAK

Diode Schottky 200V 4A Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS4S200B-TR
Schottky Diodes & Rectifiers STPS4S200B-TR
Schottky Diodes & Rectifiers Power Schottky rectifier

Schottky Diodes & Rectifiers Power Schottky rectifier

Buy Now Datasheet
Single Diodes - STPS4S200B-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS4S200B-TR
Single Diodes STPS4S200B-TR
DIODE SCHOTTKY 200V 4A DPAK

DIODE SCHOTTKY 200V 4A DPAK

Supplier's Site Datasheet
Schottky Rect, Single, 4A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7106 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 4A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7106
Schottky Rect, Single, 4A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7106
SCHOTTKY RECT, SINGLE, 4A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single ; Diode Case Style:TO-252; No. of Pins:2Pins; Forward Voltage VF Max:870mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 4A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single; Diode Case Style:TO-252; No. of Pins:2Pins; Forward Voltage VF Max:870mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 41Y5963 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
41Y5963
Rectifier Stmicroelectronics 41Y5963
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS4S200B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS4S200B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS4S200B-TR
DIODE SCHOTTKY 200V 4A DPAK

DIODE SCHOTTKY 200V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-STPS4S200B-TR 898384-STPS4S200B-TR 497-15320-1-ND STPS4S200B-TR STPS4S200B-TR 07AH7106 41Y5963 STPS4S200B-TR
Product Name Schottky 200 V 4 A Diode and Rectifier Diodes, Rectifiers - Single - STPS4S200B-TR Single Diodes Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 4A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data