Diode Schottky 60V 20A Surface Mount D2PAK
Win Source Part Number: 1282063-STPS20SM60SG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 20 A
Current - Reverse Leakage @ Vr: 85 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12306-1,497-1230
Base Product Number: STPS20
Product Status: Obsolete
60V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: STPS20SM60SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM60SG-TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 20A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 497-12306-2-ND | 1282063-STPS20SM60SG-TR | 280-STPS20SM60SG-TR | STPS20SM60SG-TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK | |
| VF | 0.6300 volts | 0.6300 volts |