Power Schottky rectifier
120 V, 20 A dual Power Schottky Rectifier Product overview: STPS20120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20120CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 115631-STPS20120CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 120V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20120C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NXPS20H110C; MBR20L120CTHC0; MBR20L120CT; MBR20L120CT C0G;
Introduction Date: February 17, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 120V TO220
DIODE ARR SCHOTT 120V 10A TO220
Schottky Diodes & Rectifiers POWER MOSFET
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | STPS20120CT | 286-STPS20120CT | 115631-STPS20120CT | 497-4626-5-ND | 57P1679 | STPS20120CT | STPS20120CT | STPS20120CT |
| Product Name | Dual Schottky 120 V 20 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20120CT | Diode Arrays | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO 220 AB NON ISOL | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220-3 | |
| Life Cycle Stage | Active | Active | Active | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 10 amps | |||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |