Manufacturer: STMicroelectronics
Win Source Part Number: 038214-STPS20100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
100 V, 20 A dual Power Schottky Rectifier Product overview: STPS20100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Schottky Diodes & Rectifiers 2X10A 100V
DIODE ARR SCHOTT 100V 10A TO220
DIODE ARRAY SCHOTTKY 100V TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 038214-STPS20100CT | 286-STPS20100CT | 497-12289-ND | STPS20100CT | STPS20100CT | STPS20100CT | 87T3868 |
| Product Name | Diodes, Rectifiers - Arrays - STPS20100CT | Dual Schottky 100 V 20 A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| VR | 100 volts | 100 volts | |||||
| IR | 0.1500 mA | 0.1500 mA |