Schottky barrier diode,STPS8H100D
Schottky barrier diode,STPS8H100D
100V 8A Power Schottky Rectifier TO-220 Product overview: STPS8H100D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS8H100D can be used for catalog matching and distributor lookup.
Diode Schottky 100V 8A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 038058-STPS8H100D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 8A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt
DIODE SCHOTTKY 100V 8A TO220AC
DIODE SCHOTTKY 100V 8A TO220AC
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 4858285 | 280-STPS8H100D | 497-STPS8H100D-ND | 038058-STPS8H100D | STPS8H100D | STPS8H100D | STPS8H100D | 16485554 |
| Product Name | Schottky Diodes & Rectifiers | Schottky 100V 8A TO-220 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS8H100D | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Bridge Rectifier |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | TO-220; To-220ac | Rail/Tube | TO-220; TO-220AC | TO-220-2 | TO-220; TO-220-2 | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 8 amps |