Rectifier Diode, Schottky, 1 Phase, 1 Element, 12A, 650V V(RRM), Silicon Carbide
Category: OEM Souring
Win Source Part Number: 1468650-STPSC12065G2
Manufacturer: STMicroelectronics
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK
DIODE SIL CARBIDE 650V 12A D2PAK
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | STPSC12065G2-TR | 1468650-STPSC12065G2-TR | 497-STPSC12065G2-TRDKR-ND | 58AJ9942 | STPSC12065G2-TR |
| Product Name | OEM Souring | Single Diodes | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | H2PAK HC 2-3 Leads | D2PAK |