Manufacturer: STMicroelectronics
Win Source Part Number: 038440-STPS3L60U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 3A Surface Mount SMB
Diode Schottky 60V 3A Surface Mount SMB
Diode Schottky 60V 3A Surface Mount SMB
Schottky barrier diode,STPS3L60U SMB
Schottky barrier diode,STPS3L60U SMB
Schottky barrier diode,STPS3L60U SMB
3A 60V Schottky Rectifier, SMB, Surface Mount Product overview: STPS3L60U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60U can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt
60V 620mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 60V 3A SMB
DIODE SCHOTTKY 60V 3A SMB
DIODE, SCHOTTKY, 3A, 60V; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 038440-STPS3L60U | 497-6584-6-ND | 4862723 | 4862723P | 280-STPS3L60U | STPS3L60U | STPS3L60U | STPS3L60U | STPS3L60U | 50M5117 |
| Product Name | Diodes, Rectifiers - Single - STPS3L60U | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 3A 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 3A, 60V; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Life Cycle Stage | Active | Active | ||||||||
| Package | SMB; SMB | Do-214aa (smb) | DO-214AA | Tape and Reel | SMB | SMB | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMB) | |
| VF | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.6200 volts | 0.6200 volts | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||||||
| Rectifier Configuration / Technology | Schottky |