Manufacturer: STMicroelectronics
Win Source Part Number: 1103797-STPS340UY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Sensing & Instrumentation, Power Management
Automotive 40 V, 3 A Power Schottky Rectifier Product overview: STPS340UY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS340UY can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMB
DIODE SCHOTTKY 40V 3A SMB
Schottky Diodes & Rectifiers Auto pwr Schottky 3A 40V VRRM 0.57VF
SCHOTTKY RECTIFIER, AEC-Q101, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
40V 630mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 3A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1103797-STPS340UY | 280-STPS340UY | 497-13432-1-ND | STPS340UY | STPS340UY | 23AH3632 | 66W7349 | STPS340UY | STPS340UY |
| Product Name | Diodes, Rectifiers - Single - STPS340UY | Automotive Schottky 40 V 3 A Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, Aec-Q101, 40V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||||||
| Package | SMB; SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB | DO-214AA | SMB | |||
| VF | 0.6300 volts | 0.6300 volts | 0.8400 volts | 0.6300 volts | 0.6300 volts | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |