DigiKey Datasheets for Ground Fault Circuit Interrupters (GFCI)

Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices.
Ground Fault Circuit Interrupters (GFCI): Learn more

Product Name Notes
"GFCI In-Line Splice with 18"" Leads"
"GFCI Plug with 9"" Leads"
GFCI In-Line Splice with 2' Leads
GFCI In-Line Splice with 25' Leads
GFCI In-Line Splice with 50' Leads
GFCI In-Line Splice with 6' Leads
GFCI In-Line Splice with 8' Leads
GFCI In-Line Splice, Field Wireable
GFCI In-Line Splice
GFCI Outlet Box w/2' Cord
GFCI Outlet Box w/25' Cord
GFCI Outlet Box w/50' Cord
GFCI Outlet Box w/6' Cord
GFCI Outlet Box
GFCI Permanent Splice
GFCI Plug with 2' Leads
GFCI Plug with 25' Leads
GFCI Plug, Field Wireable
GFCI Sensing Module
GFCI
GROUND FAULT CIRCUIT INTERRUPTER
SHOCK BLOCK CLASS A GFCI 208-240
SHOCK BLOCK CLASS A GFCI 208V 80
STGF PORT 2'12/3 CRD 20A 120V W/
STGF PORT 2'12/3CRD MOLD P&C 20A