STMicroelectronics, Inc. Single Diodes STPS5H100SFY

Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-18305-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18305-2-ND
Single Diodes 497-18305-2-ND
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18305-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18305-1-ND
Single Diodes 497-18305-1-ND
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 497-18305-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18305-6-ND
Single Diodes 497-18305-6-ND
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive Schottky 100 V 5 A Diode and Rectifier - 280-STPS5H100SFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100 V 5 A Diode and Rectifier
280-STPS5H100SFY
Automotive Schottky 100 V 5 A Diode and Rectifier 280-STPS5H100SFY
Automotive 100 V, 5 A PSMC Power Schottky Rectifier Product overview: STPS5H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100SFY can be used for catalog matching and distributor lookup.

Automotive 100 V, 5 A PSMC Power Schottky Rectifier Product overview: STPS5H100SFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100 V, 5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100 V, 5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS5H100SFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1216415-STPS5H100SFY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1216415-STPS5H100SFY
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1216415-STPS5H100SFY
Win Source Part Number: 1216415-STPS5H100SFY Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, ECOPACK®2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 8 µA @ 100 V Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: STPS5H100SFY-ND,497- 18305-6,497-18305-2, 497-18305-1 Base Product Number: STPS5

Win Source Part Number: 1216415-STPS5H100SFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 8 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: STPS5H100SFY-ND,497-18305-6,497-18305-2,497-18305-1
Base Product Number: STPS5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS5H100SFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS5H100SFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS5H100SFY
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS5H100SFY
Schottky Diodes & Rectifiers STPS5H100SFY
Schottky Diodes & Rectifiers DFD RECTIFIER

Schottky Diodes & Rectifiers DFD RECTIFIER

Buy Now Datasheet
Rectifier Stmicroelectronics - 94AC2357 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
94AC2357
Rectifier Stmicroelectronics 94AC2357
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-18305-2-ND 280-STPS5H100SFY 1216415-STPS5H100SFY STPS5H100SFY STPS5H100SFY 94AC2357
Product Name Single Diodes Automotive Schottky 100 V 5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Rectifier Stmicroelectronics
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data