STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS41H100CGY-TR STPS41H100CGY-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 118774-STPS41H100CGY -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 118774-STPS41H100CGY -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS41H100CGY-TR - 118774-STPS41H100CGY-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS41H100CGY-TR
118774-STPS41H100CGY-TR
Diodes, Rectifiers - Arrays - STPS41H100CGY-TR 118774-STPS41H100CGY-TR
Manufacturer: STMicroelectronics Win Source Part Number: 118774-STPS41H100CGY -TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 118774-STPS41H100CGY-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - STPS41H100CGY-TR - Rochester Electronics
Newburyport, MA, United States
Automotive 100 V, 40 A dual Power Schottky Rectifier

Automotive 100 V, 40 A dual Power Schottky Rectifier

Supplier's Site Datasheet
Diode Arrays - 497-12340-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12340-1-ND
Diode Arrays 497-12340-1-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12340-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12340-2-ND
Diode Arrays 497-12340-2-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-12340-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12340-6-ND
Diode Arrays 497-12340-6-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Schottky 100 V Diode and Rectifier
286-STPS41H100CGY-TR
Automotive Dual Schottky 100 V Diode and Rectifier 286-STPS41H100CGY-TR
Automotive 100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CGY-TR can be used for catalog matching and distributor lookup.

Automotive 100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CGY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CGY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS41H100CGY-TR
Schottky Diodes & Rectifiers STPS41H100CGY-TR
Schottky Diodes & Rectifiers Auto pwr Schottky 2X20A 100V 0.67VF

Schottky Diodes & Rectifiers Auto pwr Schottky 2X20A 100V 0.67VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS41H100CGY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS41H100CGY-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS41H100CGY-TR
DIODE ARR SCHOTT 100V 20A D2PAK

DIODE ARR SCHOTT 100V 20A D2PAK

Supplier's Site
Diode Arrays STPS41H100CGY-TR
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7673 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7673
Schottky Rect, Aec-Q101, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7673
SCHOTTKY RECT, AEC-Q101, 100V, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 100V, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 40X8805 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X8805
Rectifier Stmicroelectronics 40X8805
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 118774-STPS41H100CGY-TR STPS41H100CGY-TR 497-12340-1-ND 286-STPS41H100CGY-TR STPS41H100CGY-TR STPS41H100CGY-TR STPS41H100CGY-TR 45AC7673 40X8805
Product Name Diodes, Rectifiers - Arrays - STPS41H100CGY-TR Diode Arrays Automotive Dual Schottky 100 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rect, Aec-Q101, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.9000 volts
VR 100 volts 100 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data